QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-35

Description
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-35 is a stainless steel spur gear with a module of 1.5 and 35 teeth, designed for precision applications. It is manufactured from SUS303 material and features standard full depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, ensuring adequate durability for various mechanical applications. This gear is classified under JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), indicating a high level of precision. The gear is available with a plain bore, making it suitable for direct mounting on shafts. The product is part of a series that includes various configurations, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-35 is a stainless steel spur gear with a module of 1.5 and 35 teeth, designed for precision applications. It is manufactured from SUS303 material and features standard full depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, ensuring adequate durability for various mechanical applications. This gear is classified under JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), indicating a high level of precision. The gear is available with a plain bore, making it suitable for direct mounting on shafts. The product is part of a series that includes various configurations, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-35
Metal Spur Gears (metric) KSUS1.5-35
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1.5-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1.5-35
Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1.5-35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-35 KSUS1.5-35
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 45 Tooth Brass Spur Gear - A 1B 2MY03045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
KHK KS5-20J45, Module 5, 20 Tooth, Alloy Steel Spur Gears - ks5-20j45 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details