KSUS1.5-32J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a pitch diameter of 33 mm. It has a finished bore of 16 mm, a hub diameter of 40 mm, an outside diameter of 48 mm, and a face width of 15 mm. The gear is made of SUS303, features a 20° pressure angle with standard full-depth teeth, and is machined to JIS grade N8 precision. It includes a keyway of 6 mm width × 2.8 mm depth and an M5 set screw. The allowable torque is 0.26 N·m (0.027 kgf·m) for bending strength and 0.26 N·m (0.027 kgf·m) for surface durability, with a theoretical backlash of 0.12~0.26 mm. The total length is 29 mm and the weight is 0.30 kg.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J22 | KSUS1.5-32J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |