KSUS1.5-32J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a precision grade of JIS grade 4 (JIS B1702: 1976). It features a standard full-depth tooth profile, a 20° pressure angle, and is made of SUS303 with no heat treatment. The gear has a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a hub width of 14 mm, with a total length of 29 mm. It includes a keyway sized at 6 mm width by 2.8 mm depth, an M5 set screw, and a theoretical backlash of 0.27 mm. The allowable torque is 0.27 N·m (0.027 kgf·m) for bending strength and 0.30 N·m (0.031 kgf·m) for surface durability. The weight is 0.30 kg.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J20 | KSUS1.5-32J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |