KSUS1.5-32J18 is a stainless steel spur gear with a module of 1.5, 18 teeth, and a 6mm keyway with a 2.8mm depth, sized for an M5 set screw. It has a bore diameter of 14mm, a pitch diameter of 27mm, an outside diameter of 30mm, a face width of 15mm, and a hub width of 14mm. The gear is made of SUS303 with no heat treatment and a tooth hardness less than 194HB. It meets JIS grade 4 precision per JIS B1702:1976, has a 20° pressure angle, and standard full-depth teeth. The allowable torque for bending strength is 0.28 N·m and for surface durability is 0.28 kgf·m. The theoretical backlash is 0.12~0.26 mm. Its total length is 29mm and weight is 0.30kg.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J18 | KSUS1.5-32J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |