KSUS1.5-32J17 is a stainless steel spur gear with a module of 1.5, 17 teeth, and a 5 mm keyway with 2.3 mm depth, featuring a 40 mm bore, 48 mm pitch diameter, 51 mm outside diameter, 15 mm face width, and 14 mm hub width. It is made of SUS303, meets JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.30 mm. The allowable torque is 0.30 N·m for bending strength and 0.07 kgf·m for surface durability. A set screw size of M4 is provided, and the total length is 29 mm. Weight is 0.30 kg.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J17 | KSUS1.5-32J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |