KSUS1.5-32J14 is a stainless steel spur gear with a module of 1.5, 14 teeth, and a bore size of 5 mm x 2.3 mm. It has a pitch diameter of 21 mm, outside diameter of 24 mm, face width of 7 mm, and a hub width of 14 mm. The gear is made of SUS303 with a tooth hardness of less than 194 HB, and complies with JIS grade N8 precision (JIS B1702-1:1998). The pressure angle is 20°, with a theoretical backlash of 0.23 mm. It features a keyway of 5 mm width × 2.3 mm depth and an M4 set screw. The allowable torque for bending strength is 0.31 N⋅m, and for surface durability is 0.31 N⋅m, corresponding to 0.03 kgf⋅m. The weight is 0.30 kg.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J14 | KSUS1.5-32J14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |