KSUS1.5-32J12 is a stainless steel spur gear with a module of 1.5, 12 teeth, and a 5 mm × 2.3 mm keyway. It has a bore diameter of 5 mm, a pitch diameter of 18 mm, an outside diameter of 21 mm, a face width of 15 mm, and a hub width of 14 mm. The total length is 29 mm, with a backlash range of 0.12 to 0.26 mm. It is made of SUS303, meets JIS Grade N8 precision (JIS B1702-1:1998), and has a standard full-depth tooth profile with a 20° pressure angle. The allowable torque for bending strength is 0.32 N·m and for surface durability is 0.31 N·m. A set screw size of M4 is provided.
Module 1.5, 32 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-32J12 | KSUS1.5-32J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |