Stainless steel spur gear with module 1.5, 30 teeth, and a 20 mm keyway bore, designed for light-load applications with a set screw. It has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 29 mm. Made from SUS303 with tooth hardness under 194 HB, it meets JIS B1702-1:1998 Grade N8 precision and a 20° pressure angle. Allowable torque is 1.93 kgf·m for surface durability and 1.98 kgf·m for bending strength. Backlash ranges from 0.12 to 0.26 mm. Keyway follows JIS B1301 Js9 tolerance. Part of the J series, available-on-request
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-30J20 | KSUS1.5-30J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |