QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-30J19

Description
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 30 teeth, and a 19 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance), a 20° pressure angle, standard full-depth teeth, and a precision grade equivalent to JIS B1702-1:1998 N8. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Backlash is specified as 0.24 mm, and the allowable torque is 1.93 kgf·m for surface durability. A set screw is included for shaft fastening, intended for light load applications only.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 30 teeth, and a 19 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance), a 20° pressure angle, standard full-depth teeth, and a precision grade equivalent to JIS B1702-1:1998 N8. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Backlash is specified as 0.24 mm, and the allowable torque is 1.93 kgf·m for surface durability. A set screw is included for shaft fastening, intended for light load applications only.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-30J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-30J19
Metal Spur Gears (metric) KSUS1.5-30J19
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS1.5-30J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS1.5-30J19
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS1.5-30J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-30J19 KSUS1.5-30J19
Product Name Metal Spur Gears (metric) Module 1.5, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG4-30R1E28, Module 430 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5217540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details