Stainless steel spur gear with module 1.5, 30 teeth, and an 18 mm bore, made from SUS303 with a 20° pressure angle and JIS grade N8 precision. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 29 mm. It includes a set screw and has a theoretical backlash of 0.25 mm. The part is designed for light load applications and features a keyway conforming to JIS B1301 Js9 tolerance.
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-30J18 | KSUS1.5-30J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |