Stainless steel spur gear with module 1.5, 30 teeth, 15 mm bore, and a keyway sized 5 x 2.3 mm conforming to JIS B1301, designed for light load applications with a set screw included. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 29 mm. Precision is rated at JIS grade N8 (JIS B1702-1:1998), with a pressure angle of 20°, material SUS303, and theoretical backlash of 0.16 mm. The allowable bending strength is 18.9 N·m and surface durability is 1.93 kgf·m.
Module 1.5, 30 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-30J15 | KSUS1.5-30J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |