KSUS1.5-28J18 is a stainless steel spur gear with module 1.5, 28 teeth, and an 18 mm keyed bore. It has a pitch diameter of 42 mm, outside diameter of 45 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is manufactured to JIS grade N8 precision (JIS B1702-1: 1998), with a 20° pressure angle and standard full-depth teeth. Keyway dimensions comply with JIS B1301 (Js 9 tolerance). The set screw is S1K type, compatible with M5 threads. Allowable torque is 1.71 N·m for bending strength and 1.76 kgf·m for surface durability. Theoretical backlash is 0.21 mm. Material is SUS303 with no heat treatment.
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-28J18 | KSUS1.5-28J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |