Stainless steel spur gear with module 1.5, 28 teeth, 17 mm bore, and a keyway according to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 42 mm, outside diameter of 45 mm, face width of 15 mm, and total length of 29 mm. It is rated for a bending strength of 1.98 N·m and surface durability of 1.93 N·m, with a theoretical backlash of 0.24 mm. The product is made of SUS303, has a 20° pressure angle, and uses an S1K-type set screw. It complies with JIS grade N8 (JIS B1702-1:1998) precision standards.
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-28J17 | KSUS1.5-28J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |