QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-28J15

Description
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 28 teeth, and a 15 mm finished bore, featuring a 14 mm hub width, 45 mm outside diameter, and 36 mm face width. The gear has a 20° pressure angle, JIS grade N8 precision, standard full-depth teeth, and a backlash of 0.23 mm. It uses a S1K-type keyway conforming to JIS B1301 (Js 9 tolerance) and weighs 0.23 kg. Set screws are included for shaft mounting, but S1T set screws are recommended only for light loads. The part is made from SUS303 with no heat treatment.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 28 teeth, and a 15 mm finished bore, featuring a 14 mm hub width, 45 mm outside diameter, and 36 mm face width. The gear has a 20° pressure angle, JIS grade N8 precision, standard full-depth teeth, and a backlash of 0.23 mm. It uses a S1K-type keyway conforming to JIS B1301 (Js 9 tolerance) and weighs 0.23 kg. Set screws are included for shaft mounting, but S1T set screws are recommended only for light loads. The part is made from SUS303 with no heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-28J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-28J15
Metal Spur Gears (metric) KSUS1.5-28J15
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS1.5-28J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS1.5-28J15
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS1.5-28J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-28J15 KSUS1.5-28J15
Product Name Metal Spur Gears (metric) Module 1.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details