Stainless steel spur gear with module 1.5, 28 teeth, 10 mm finished bore, 36 mm outside diameter, 42 mm pitch diameter, 45 mm overall length, 15 mm face width, 14 mm hub width, and a keyway conforming to JIS B1301 (Js 9 tolerance). The gear is made of SUS303 with a hardness of less than 194 HB, operates at a 20° pressure angle, and has a theoretical backlash of 0.12~0.26 mm. It is rated for a bending strength torque of 17.2 N·m and surface durability torque of 1.71 N·m with a mass of 0.26 kg. The set screw type is S1K with dimensions 4 x 1.8 mm and an M4 thread. Precision conforms to JIS grade N8 (JIS B1702-1:1998).
Module 1.5, 28 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-28J10 | KSUS1.5-28J10 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |