Stainless steel spur gear with module 1.5 and 28 teeth, featuring a plain bore, 36 mm pitch diameter, 42 mm outside diameter, 15 mm face width, and 29 mm total length. The gear has a 20° pressure angle, JIS grade N8 precision per JIS B1702-1:1998, and standard full-depth teeth. Backlash is specified as 0.12~0.26 mm. Material is SUS303 with no heat treatment. Keyway dimensions follow JIS B1301 Js9 tolerance. Set screw included for shaft mounting. Allowable torque is 17.2 N·m for bending strength and 1.76 kgf·m for surface durability. Weight is 0.22 kg.
Module 1.5, 28 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-28 | KSUS1.5-28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |