QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-25

Description
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 25 teeth, plain bore, and JIS grade N8 precision. Material is SUS303 with standard full-depth tooth form and 20° pressure angle. Face width is 15 mm, hub width is 14 mm, total length is 29 mm, and keyway width × depth is 5 mm × 2.3 mm. Backlash ranges from 0.12 to 0.26 mm. Includes a set screw. Allowable torque is 14.8 N·m for bending strength and 1.35 kgf·m for surface durability. Weight is 0.14 kg. Part is available-on-request with lead time of five working days. Keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 25 teeth, plain bore, and JIS grade N8 precision. Material is SUS303 with standard full-depth tooth form and 20° pressure angle. Face width is 15 mm, hub width is 14 mm, total length is 29 mm, and keyway width × depth is 5 mm × 2.3 mm. Backlash ranges from 0.12 to 0.26 mm. Includes a set screw. Allowable torque is 14.8 N·m for bending strength and 1.35 kgf·m for surface durability. Weight is 0.14 kg. Part is available-on-request with lead time of five working days. Keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-25
Metal Spur Gears (metric) KSUS1.5-25
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1.5-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1.5-25
Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1.5-25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-25 KSUS1.5-25
Product Name Metal Spur Gears (metric) Module 1.5, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
KHK KS4-25J32, Module 4, 25 Tooth, Alloy Steel Spur Gears - ks4-25j32 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details