KSUS1.5-24J8 is a stainless steel spur gear with module 1.5, 24 teeth, and an 8 mm finished bore. It has a pitch diameter of 36 mm, outside diameter of 45 mm, face width of 15 mm, and total length of 29 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. Backlash is specified as 0.12 mm, and the allowable torque for bending strength is 13.9 N·m with a surface durability torque of 1.23 kgf·m. The keyway is formed to JIS B1301 standard with Js9 tolerance. The part includes a set screw and is designated as a J series variant available on request with a lead time of five working days and order quantities limited to 1 to 20 units per order.
Module 1.5, 24 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-24J8 | KSUS1.5-24J8 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |