Metric spur gear with module 1.5, 24 teeth, and a 16 mm keyway bore, made of SUS303 stainless steel, with JIS grade N8 precision and a 20° pressure angle. The gear has a pitch diameter of 36 mm, outside diameter of 45 mm, face width of 15 mm, and total length of 29 mm. Backlash is specified as 0.16 mm. The keyway conforms to JIS B1301 (Js 9 tolerance). Set screw is included, and the gear is designed for light load usage with standard full-depth teeth.
Module 1.5, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-24J16 | KSUS1.5-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |