Stainless steel spur gear with module 1.5, 24 teeth, 14mm finished bore, 28mm pitch diameter, 39mm outside diameter, 15mm face width, 14mm hub width, and 29mm total length. Keyway conforms to JIS B1301, Js9 tolerance. Material is SUS303, pressure angle is 20°, and precision meets JIS grade N8 (JIS B1702-1:1998). Backlash is 0.16mm, weight is 0.15kg, and allowable bending strength torque is 13.9N·m. Set screw size is M4 with a 5x2.3mm keyway.
Module 1.5, 24 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-24J14 | KSUS1.5-24J14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |