QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-24

Description
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-24 is a stainless steel spur gear with a module of 1.5 and 24 teeth. It is manufactured from SUS303 material, providing good corrosion resistance. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB, ensuring adequate strength for various applications. This gear is designed for precision applications, meeting JIS grade N8 standards. The gear has a plain bore and is suitable for use in environments where durability and reliability are essential. The product is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-24 is a stainless steel spur gear with a module of 1.5 and 24 teeth. It is manufactured from SUS303 material, providing good corrosion resistance. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB, ensuring adequate strength for various applications. This gear is designed for precision applications, meeting JIS grade N8 standards. The gear has a plain bore and is suitable for use in environments where durability and reliability are essential. The product is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-24 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-24
Metal Spur Gears (metric) KSUS1.5-24
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1.5-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1.5-24
Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1.5-24
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-24 KSUS1.5-24
Product Name Metal Spur Gears (metric) Module 1.5, 24 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details