QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-22J12

Description
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 22 teeth, 12 mm finished bore, 26 mm outside diameter, 36 mm pitch diameter, 39 mm face width, 15 mm hub width, and 29 mm total length, featuring a keyway conforming to JIS B1301 standard with Js 9 tolerance. Constructed from SUS303 stainless steel with JIS grade N8 precision and 20° pressure angle. Includes a set screw and has a theoretical backlash range of 0.12-0.26 mm. Maximum allowable torque is 1.23 N·m for bending strength and 1.42 N·m for surface durability. Product is part of the J Series, available on request with a 5-day lead time for orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 22 teeth, 12 mm finished bore, 26 mm outside diameter, 36 mm pitch diameter, 39 mm face width, 15 mm hub width, and 29 mm total length, featuring a keyway conforming to JIS B1301 standard with Js 9 tolerance. Constructed from SUS303 stainless steel with JIS grade N8 precision and 20° pressure angle. Includes a set screw and has a theoretical backlash range of 0.12-0.26 mm. Maximum allowable torque is 1.23 N·m for bending strength and 1.42 N·m for surface durability. Product is part of the J Series, available on request with a 5-day lead time for orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-22J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-22J12
Metal Spur Gears (metric) KSUS1.5-22J12
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore - KSUS1.5-22J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
KSUS1.5-22J12
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore KSUS1.5-22J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-22J12 KSUS1.5-22J12
Product Name Metal Spur Gears (metric) Module 1.5, 22 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
KHK KSG3-30J35, Module 3, 30 Tooth, Ground Alloy Steel Spur Gears - ksg3-30j35 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details