Stainless steel spur gear with module 1.5, 22 teeth, and a 10 mm keyway bore per JIS B1301, featuring a 20° pressure angle and standard full-depth teeth. Made of SUS303 without heat treatment, it has a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Backlash is specified as 0.12~0.26 mm, with allowable bending strength torque of 12.3 N·m and surface durability torque of 1.01 N·m. Weight is 0.14 kg. Set screw size is M4 with a 4 x 1.8 keyway. Precision complies with JIS grade N8 (JIS B1702-1:1998).
Module 1.5, 22 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-22J10 | KSUS1.5-22J10 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 22 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |