Module 1.5 stainless steel spur gear with 22 teeth, plain bore, 24 mm pitch diameter, 33 mm outside diameter, 15 mm face width, 14 mm hub width, and 29 mm total length, featuring a 20° pressure angle and JIS grade N8 precision. The gear is made of SUS303 with no heat treatment and a tooth hardness less than 194 HB. Backlash is specified as 0.12~0.26 mm. Keyway dimensions are 10 mm width by 1.8 mm depth, conforming to JIS B1301 Js9 tolerance. Allowable torque for bending strength is 12.3 N·m and for surface durability is 1.01 N·m. Weight is 0.14 kg.
Module 1.5, 22 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-22 | KSUS1.5-22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 22 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |