Stainless steel spur gear with module 1.5, 20 teeth, and 8 mm finished bore, featuring a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision. The gear has an outside diameter of 33 mm, face width of 15 mm, and a keyway conforming to JIS B1301 with Js9 tolerance. It is designed for light load applications with a set screw, has a theoretical backlash of 0.12 mm, and weighs 0.084 kg. The part is made from SUS303 with no heat treatment and has an allowable torque of 10.7 N·m for bending strength and 1.09 kgf·m for surface durability.
Module 1.5, 20 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-20J8 | KSUS1.5-20J8 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 20 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |