Metal spur gear with module 1.5, 18 teeth, and an 8 mm finished bore, made of SUS303 stainless steel with JIS grade N8 precision. The gear has a pressure angle of 20°, standard full-depth teeth, and a keyway conforming to JIS B1301 Js 9 tolerance. It has a face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Backlash is 0.10-0.22 mm. The part includes a set screw and a maximum allowable torque of 0.93 N·m for surface durability and 1.09 N·m for bending strength.
Module 1.5, 18 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-18J8 | KSUS1.5-18J8 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 18 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |