Stainless steel spur gear with module 1.5, 18 teeth, standard full-depth teeth, 20° pressure angle, and material SUS303. Features a plain bore, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Backlash is specified as 0.096 mm. Precision grade complies with JIS B1702-1:1998, N8. Includes set screw for shaft mounting, with allowable torque of 0.65 N·m for bending strength and 0.93 N·m for surface durability. Weight is 0.10 kg.
Module 1.5, 18 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-18 | KSUS1.5-18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 18 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |