Stainless steel spur gear with module 1.5, 16 teeth, and plain bore, conforming to JIS grade N8 (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The gear is made from SUS303 stainless steel with no heat treatment, and has a theoretical backlash of 0.10~0.22 mm. It features a set screw with an allowable torque of 7.63 N·m (0.78 kgf·m) for bending strength and 0.051 kg for weight. Keyway dimensions are specified per JIS B1301, and set screws are included for shaft fastening.
Module 1.5, 16 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-16 | KSUS1.5-16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 16 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |