Stainless steel spur gear with module 1.5, 15 teeth, 8 mm finished bore, 24 mm pitch diameter, 30 mm outside diameter, 15 mm face width, and 14 mm hub width, conforming to JIS grade N8 precision (JIS B1702-1:1998) and featuring a 20° pressure angle. The gear is made of SUS303 stainless steel with no heat treatment and has a theoretical backlash of 0.10~0.22 mm. A set screw is included for shaft fixation.
Module 1.5, 15 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-15J8 | KSUS1.5-15J8 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 15 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |