Stainless steel spur gear with module 1.5, 45 teeth, and a finished bore of 14 mm, featuring a keyway sized 14 mm wide by 3.8 mm deep and an M10 set screw. The gear has a pitch diameter of 67.5 mm, outside diameter of 70 mm, face width of 15 mm, and total length of 29 mm. It is rated for an allowable torque of 2.22 N·m (0.227 kgf·m) with a theoretical backlash of 0.18-0.38 mm. The material is SUS303, with a tooth hardness below 194 HB, and the gear adheres to JIS B1702-1:1998 grade N8 precision. Keyway dimensions follow JIS B1301 standard with Js9 tolerance.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J45 | KSUS1.5-100J45 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |