Module 1.5 stainless steel spur gear with 40 teeth, 40 mm finished bore, 12 mm × 3.3 mm keyway, M8 set screw, and 7 mm face width. Material is SUS303, tooth hardness is less than 194 HB, pressure angle is 20°, and precision grade is JIS B1702-1:1998 Grade N8. Allowable torque is 1.28 N·m (0.13 kgf·m), backlash is 0.18~0.38 mm, and weight is 1.91 kg.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J40 | KSUS1.5-100J40 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |