KSUS1.5-100J35 is a stainless steel spur gear with a module of 1.5, 35 teeth, and a 10 mm x 3.3 mm keyway. It has a finished bore of 35 mm, a hub diameter of 7 mm, and a face width of 15 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, and it complies with JIS B1702-1:1998 Grade N8 precision. A set screw is included. The allowable bending strength torque is 1.98 N·m and surface durability torque is 0.77 kgf·m. Backlash is specified as 0.18-0.38 mm. The part is available on request with a lead time of up to 5 working days and is limited to 20 units per order.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J35 | KSUS1.5-100J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |