QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-100J32

Description
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-100J32 is a stainless steel spur gear with a module of 1.5, 32 teeth, and a finished bore of 10 mm. It has a pitch diameter of 48 mm, an outside diameter of 51 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N8 precision equivalent. A keyway of 10 mm width by 3.3 mm depth and an M8 set screw are included. The allowable torque for bending strength is 2.41 N·m (0.246 kgf·m) and for surface durability is 2.41 N·m (0.246 kgf·m). Backlash is specified as 0.18-0.38 mm. The weight is 2.02 kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-100J32 is a stainless steel spur gear with a module of 1.5, 32 teeth, and a finished bore of 10 mm. It has a pitch diameter of 48 mm, an outside diameter of 51 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N8 precision equivalent. A keyway of 10 mm width by 3.3 mm depth and an M8 set screw are included. The allowable torque for bending strength is 2.41 N·m (0.246 kgf·m) and for surface durability is 2.41 N·m (0.246 kgf·m). Backlash is specified as 0.18-0.38 mm. The weight is 2.02 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-100J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-100J32
Metal Spur Gears (metric) KSUS1.5-100J32
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore - KSUS1.5-100J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
KSUS1.5-100J32
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore KSUS1.5-100J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-100J32 KSUS1.5-100J32
Product Name Metal Spur Gears (metric) Module 1.5, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details