KSUS1.5-100J28 is a stainless steel spur gear with a module of 1.5, 28 teeth, and a finished bore of 8 mm. It has a pitch diameter of 150 mm, an outside diameter of 153 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel, features a keyway sized 8 mm wide by 3.3 mm deep conforming to JIS B1301 (Js9 tolerance), and is equipped with an M8 set screw. The allowable torque for bending strength is 2.46 N·m, and for surface durability it is 2.46 N·m. Backlash is specified as 0.18~0.38 mm. The gear teeth are standard full depth with a 20° pressure angle. The precision grade is JIS grade N8 (JIS B1702-1:1998). The total length is 29 mm and the weight is 2.46 kg.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J28 | KSUS1.5-100J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |