Stainless steel spur gear with module 1.5, 22 teeth, and a 22 mm finished bore, featuring a 6 mm × 2.8 mm keyway and M5 set screw. The gear has a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 15 mm, and hub width of 14 mm, with a total length of 29 mm. Made from SUS303 stainless steel with a tooth hardness of less than 194 HB, it meets JIS B1702-1:1998 Grade N8 precision standards. Allowable torque is 8.30 N·m (2.57 kgf·m) for bending strength and 2.57 kgf·m for surface durability. Backlash is specified between 0.18 and 0.38 mm. Keyway conforms to JIS B1301 Js9 tolerance.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J22 | KSUS1.5-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |