KSUS1.5-100J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, rated for a maximum allowable torque of 2.53 N·m and a backlash of 0.18~0.38 mm. It has a face width of 15 mm, a hub width of 14 mm, and a total length of 29 mm, with an M5 set screw included. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB and a pressure angle of 20°, conforming to JIS B1702-1:1998 precision grade N8. The keyway follows JIS B1301 Js9 tolerance standards.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J20 | KSUS1.5-100J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |