The KSUS1.5-100J17 is a stainless steel spur gear with a module of 1.5 and 100 teeth. It features a finished bore of 17mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, ensuring durability and resistance to corrosion. It adheres to JIS grade N8 precision standards, which indicates a high level of accuracy in its dimensions and tooth profile. The pressure angle is set at 20°, and the tooth hardness is less than 194HB. This gear is designed for applications where reliable performance and longevity are critical.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J17 | KSUS1.5-100J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |