Stainless steel spur gear with module 1.5, 100 teeth, and a 16 mm finished bore, featuring a 5 mm wide by 2.3 mm deep keyway and an M4 set screw. The gear has a pitch diameter of 150 mm, outside diameter of 153 mm, face width of 15 mm, and hub width of 14 mm. The tooth hardness is less than 194 HB, and the pressure angle is 20°. Backlash is specified as 0.18 to 0.38 mm, with an allowable torque of 2.56 N·m. The gear complies with JIS B1702-1: 1998 precision grade J and JIS B1301 keyway standards. Material is SUS303 with no heat treatment.
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-100J16 | KSUS1.5-100J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |