QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-100J15

Description
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-100J15 is a stainless steel spur gear featuring 100 teeth and a 15mm finished bore. It is designed with a module of 1.5 and adheres to a pressure angle of 20 degrees, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, providing durability and resistance to corrosion. The tooth hardness is less than 187HB, ensuring adequate strength for typical operational loads. The gear's design allows for compatibility with other spur gears of the same module and pressure angle, facilitating integration into existing systems. The allowable torque and backlash values are calculated based on standard usage conditions, providing engineers with essential performance metrics for their applications. This gear is ideal for projects requiring reliable and precise motion transfer in a compact form factor.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-100J15 is a stainless steel spur gear featuring 100 teeth and a 15mm finished bore. It is designed with a module of 1.5 and adheres to a pressure angle of 20 degrees, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, providing durability and resistance to corrosion. The tooth hardness is less than 187HB, ensuring adequate strength for typical operational loads. The gear's design allows for compatibility with other spur gears of the same module and pressure angle, facilitating integration into existing systems. The allowable torque and backlash values are calculated based on standard usage conditions, providing engineers with essential performance metrics for their applications. This gear is ideal for projects requiring reliable and precise motion transfer in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-100J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-100J15
Metal Spur Gears (metric) KSUS1.5-100J15
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS1.5-100J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS1.5-100J15
Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS1.5-100J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-100J15 KSUS1.5-100J15
Product Name Metal Spur Gears (metric) Module 1.5, 100 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 1827816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details