KSUS1-48J20 is a stainless steel spur gear with module 1, 20 teeth, 20° pressure angle, and JIS Grade N8 precision. It has a 6 mm bore, 6 mm keyway width by 2.8 mm depth, and a material hardness of less than 194 HB. The gear is made of SUS303, with a pitch diameter of 20 mm, outside diameter of 22 mm, face width of 10 mm, and total length of 20 mm. Allowable torque is 0.16 N·m, with backlash of 0.08-0.18 mm. Keyways conform to JIS B1301 Js9 tolerance, and a set screw is included. This product is part of the KSUS1 series, designed for metric spur gear applications requiring high precision and stainless steel corrosion resistance.
Module 1, 48 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-48J20 | KSUS1-48J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |