The KSUS1-48J17 is a stainless steel spur gear with a module of 1, 48 teeth, and a 17 mm bore. It has a pitch diameter of 48 mm, outside diameter of 50 mm, face width of 10 mm, and hub width of 10 mm. The gear features a keyway sized 6 mm wide by 2.8 mm deep with an M5 set screw. Backlash ranges from 0.08 to 0.18 mm, and the allowable torque is 0.24 N·m (0.025 kgf·m). The gear meets JIS grade N8 precision per JIS B1702-1:1998, uses SUS303 material, and has a pressure angle of 20° with standard full-depth teeth. Keyways comply with JIS B1301 Js9 tolerance.
Module 1, 48 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-48J17 | KSUS1-48J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |