KSUS1-48J14 is a stainless steel spur gear with module 1, 14 teeth, 48 mm pitch diameter, 50 mm outside diameter, 10 mm face width, and a 5 mm keyway of 4 mm width by 1.8 mm depth. It features a 14 mm bore, 5 mm hub width, and 20 mm total length, made from SUS303 with JIS grade N8 precision. The allowable torque is 0.19 N·m (0.019 kgf·m), and backlash is specified as 0.08~0.18 mm. A set screw is included. The gear conforms to JIS B1702-1:1998 standards.
Module 1, 48 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-48J14 | KSUS1-48J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |