Module 1 stainless steel spur gear with 10 teeth, 48 mm pitch diameter, 5 mm face width, 10 mm hub width, and a keyway of 4 mm width by 1.8 mm depth, designed for JIS B1301 compliance. Made from SUS303 with JIS Grade N8 precision, it has a 20° pressure angle, standard full-depth teeth, and a total length of 20 mm. Backlash is specified as 0.08 to 0.18 mm. The part includes a set screw and is applicable for use with allowable torque values calculated under defined conditions. The bore diameter and hub diameter are not explicitly listed for this variant but are consistent with the J-series design.
Module 1, 48 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-48J10 | KSUS1-48J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |