KSUS1-48 is a stainless steel spur gear with a module of 1, 48 teeth, and a plain bore. It has a pitch diameter of 48 mm, an outside diameter of 50 mm, a face width of 10 mm, and a total length of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194HB and complies with JIS grade N8 (JIS B1702-1: 1998). It features a standard full-depth tooth profile with a 20° pressure angle. The allowable torque is 0.20 N·m. A set screw is included for mounting. Backlash ranges from 0.08 to 0.18 mm. Secondary operations that reduce tooth width are not recommended.
Module 1, 48 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-48 | KSUS1-48 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |