The KSUS1-45J19 is a stainless steel spur gear with module 1, 19 teeth, and a 6 mm keyway with M5 set screw. It has a 19 mm bore, 45 mm pitch diameter, 47 mm outside diameter, 10 mm face width, and 20 mm total length. The gear is manufactured from SUS303 stainless steel with a tooth hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The backlash ranges from 0.08 to 0.18 mm. The allowable torque is 0.15 N·m and 0.015 kgf·m. The keyway conforms to JIS B1301 standard with Js9 tolerance.
Module 1, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-45J19 | KSUS1-45J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |