KSUS1-45J18 is a stainless steel spur gear with module 1, 18 teeth, and a 6 mm keyway with 2.8 mm depth, mated with an M5 set screw. It has a bore diameter of 10 mm, pitch diameter of 18 mm, outside diameter of 20 mm, face width of 5 mm, and total length of 10 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. Backlash ranges from 0.08 to 0.18 mm. Allowable torque is 0.17 N·m. The keyway conforms to JIS B1301 Js9 tolerance, and a set screw is included.
Module 1, 45 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-45J18 | KSUS1-45J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |