KSUS1-45J16 is a stainless steel spur gear with a module of 1, 16 teeth, a 16 mm bore, and a 6 mm keyway conforming to JIS B1301 (Js9 tolerance). It is made from SUS303 with a tooth hardness less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 16 mm, an outside diameter of 18 mm, a face width of 10 mm, and a total length of 20 mm. It includes a set screw and has a backlash range of 0.08-0.18 mm. Allowable torque values are calculated based on assumed usage conditions.
Module 1, 45 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-45J16 | KSUS1-45J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |