QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-45J14

Description
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1-45J14 is a stainless steel spur gear featuring a module of 1 and 45 teeth. It has a finished bore of 14mm, making it suitable for various mechanical applications where precision and durability are required. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and strength. The tooth hardness is less than 194HB, ensuring adequate wear resistance. This gear is designed with a pressure angle of 20 degrees and adheres to JIS grade N8 precision standards, ensuring reliable performance in gear assemblies. The product is available on request, with a lead time of up to 5 working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUS1-45J14 is a stainless steel spur gear featuring a module of 1 and 45 teeth. It has a finished bore of 14mm, making it suitable for various mechanical applications where precision and durability are required. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and strength. The tooth hardness is less than 194HB, ensuring adequate wear resistance. This gear is designed with a pressure angle of 20 degrees and adheres to JIS grade N8 precision standards, ensuring reliable performance in gear assemblies. The product is available on request, with a lead time of up to 5 working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-45J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-45J14
Metal Spur Gears (metric) KSUS1-45J14
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS1-45J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS1-45J14
Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS1-45J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-45J14 KSUS1-45J14
Product Name Metal Spur Gears (metric) Module 1, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details