QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-42J20

Description
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-42J20 is a stainless steel spur gear with a module of 1, 42 teeth, and a 20 mm keyway according to JIS B1301 (Js 9 tolerance), designed for light load applications when used with S3T or S1T set screws. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and is manufactured to JIS Grade N8 precision (JIS B1702-1: 1998). It has a 10 mm face width, an outer diameter of 44 mm, a total length of 20 mm, and a backlash range of 0.08 to 0.18 mm. The allowable torque is 0.13 N·m. The keyway dimensions are 6 mm width by 2.8 mm depth. This part is available-on-request with a lead time of up to 5 working days, and is intended for use with dowel pins for secure fastening under heavier loads.

Datasheet Summary
Powered by GS/AI

KSUS1-42J20 is a stainless steel spur gear with a module of 1, 42 teeth, and a 20 mm keyway according to JIS B1301 (Js 9 tolerance), designed for light load applications when used with S3T or S1T set screws. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and is manufactured to JIS Grade N8 precision (JIS B1702-1: 1998). It has a 10 mm face width, an outer diameter of 44 mm, a total length of 20 mm, and a backlash range of 0.08 to 0.18 mm. The allowable torque is 0.13 N·m. The keyway dimensions are 6 mm width by 2.8 mm depth. This part is available-on-request with a lead time of up to 5 working days, and is intended for use with dowel pins for secure fastening under heavier loads.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-42J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-42J20
Metal Spur Gears (metric) KSUS1-42J20
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore - KSUS1-42J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
KSUS1-42J20
Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore KSUS1-42J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-42J20 KSUS1-42J20
Product Name Metal Spur Gears (metric) Module 1, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details