KSUS1-42J16 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 42 teeth, and a 16 mm keyway bore. It is made of SUS303 stainless steel with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The gear has a total length of 20 mm, a face width of 10 mm, and a backlash range of 0.08 to 0.18 mm. The keyway is manufactured to JIS B1301 Js9 tolerance. The allowable torque is 0.15 N·m, and the weight is 0.14 kg. Set screws are not included with this variant.
Module 1, 42 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-42J16 | KSUS1-42J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |